Analog Devices Inc. EVAL-ADM1175EBZBOARD EVALUATION FOR ADM1175
The Analog Devices EVAL-ADM1175EBZ Evaluation Kit is designed to evaluate the performance of the ADM1175 Hot-Swap Controller for Central Office Switch, Computers and Peripherals. This kit includes a fully assembled and tested evaluation board, a USB cable, and a software package. The ADM1175 is a high-performance, low-power, hot-swap controller that provides a safe and reliable way to power up and power down peripherals in a system. It features a wide input voltage range, adjustable current limit, and adjustable soft-start time. The ADM1175 also provides over-temperature protection, over-current protection, and under-voltage lockout. The evaluation board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the ADM1175.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberADM1175
- FunctionHot Swap Controller
- Utilized IC / PartADM1175
- Supplied ContentsBoard(s), Cable(s), Accessories
- Evaluation KitYes
- Primary AttributesHot Swap Controller, Digital Power Monitor, High Side MOSFET Driver
- EmbeddedNo
- Secondary AttributesSMBus, I2C, 3.15V ~ 16.5V Supply
- FeaturesI2C
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | RF Transmitter ASK/FSK 2.5V/3.3V 24-Pin TSSOP T/R | 2920 | RFQ | |
| Analog Devices Inc. | RF Transmitter ASK/FSK 2.5V/3.3V 24-Pin TSSOP T/R | 3000 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADF7012BRUZ TRANSMITTER, ASK/FSK/GFSK, TSSOP24 | 200 | BUY |


Product
Brand
Articles
Tools