web counter

Linear Technology/Analog Devices DC1054A/BDC1054A WITH DC1054B - LTC4242 D

Linear Technology/Analog Devices DC1054A/B Reference Design 2
Linear Technology/Analog Devices DC1054A/B Reference Design 1
Linear Technology/Analog Devices DC1054A/B Reference Design 2
Linear Technology/Analog Devices DC1054A/B Reference Design 1
Linear Technology/Analog Devices DC1054A/B Reference Design 1
Linear Technology/Analog Devices DC1054A/B Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsEmbedded PCWorkstationDesktops and Servers

ECAD Model:

Description

The Analog Devices DC1054A-B LTC4242 Demo Board is a dual port, PCI Express Hot-Swap Controller designed for computers and peripherals. It is a versatile and powerful tool for testing and evaluating the performance of PCI Express Hot-Swap controllers. The board features two independent ports, each with its own power supply, allowing for simultaneous testing of two different devices. It also includes a variety of features such as over-current protection, hot-swap control, and power sequencing. The board is designed to be used with a variety of operating systems, including Windows, Linux, and Mac OS X. With its robust design and features, the DC1054A-B LTC4242 Demo Board is an ideal solution for testing and evaluating the performance of PCI Express Hot-Swap controllers.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4242
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ