web counter

Linear Technology/Analog Devices DC787A-BEVAL BOARD FOR LTC4252C-2

Linear Technology/Analog Devices DC787A-B Reference Design 2
Linear Technology/Analog Devices DC787A-B Reference Design 1
Linear Technology/Analog Devices DC787A-B Reference Design 2
Linear Technology/Analog Devices DC787A-B Reference Design 1
Linear Technology/Analog Devices DC787A-B Reference Design 1
Linear Technology/Analog Devices DC787A-B Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomCentral Office SwitchATCA BackplaneBackplane Distributed PowerDesktops and Servers

ECAD Model:

Description

The Analog Devices DC787A-B and DC787A-A Demo Boards for the LTC4252CCMS-1 Negative Voltage Hot-Swap Controller in Advanced TCA Applications are designed to provide a comprehensive demonstration of the features and capabilities of the LTC4252CCMS-1. The boards feature a latch-off after fault protection circuit, allowing the system to safely disconnect power to the load in the event of an over-current fault. The boards also feature a communications and telecom interface, allowing for remote monitoring and control of the system. The boards are designed to provide a complete solution for hot-swap applications, allowing for safe and reliable power delivery to the load.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4252
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4252C-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Auto-Retry
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining