web counter

Linear Technology/Analog Devices DC116A-BSYSTEM BACKPLANE DEMO BOARD FOR

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomATCA BackplaneBackplane Distributed Power

ECAD Model:

Description

The Analog Devices DC116A-B, LTC1421CSW Demo Board is a hot-swap power sequencing circuit designed for communications and telecom applications. It provides a reliable and efficient way to power up and power down multiple devices in a system. The board features a low-voltage, low-power, high-efficiency, hot-swap controller with a wide input voltage range of 4.5V to 28V. It also includes a power-on reset circuit, a power-good indicator, and a power-failure indicator. The board is designed to provide a safe and reliable power-up and power-down sequence for multiple devices in a system. It is ideal for use in communications and telecom applications where multiple devices need to be powered up and down in a safe and reliable manner.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC R/D CONV 10/12/14/16B 48LQFP40RFQ
Analog Devices Inc.Data Acquisition ADCs/DACs - Specialized IC 10-16 Bit R/D Cnvtr w/Ref Oscilltr2608RFQ
Analog Devices Inc.Resolver to Digital 16bit Parallel/Serial (4-Wire, SPI) ±5arcmin Automotive 48-Pin LQFP Tray0RFQ
Analog Devices Inc.IC CONV R/D VAR REF OSC 48LQFP20RFQ
Analog Devices Inc.IC R/D CONV 10/12/14/16B 48LQFP1927RFQ
Analog Devices Inc.Resolver to Digital 16-Bit Parallel/Serial (4-Wire, SPI) ±10arcmin 48-Pin LQFP0RFQ
Analog Devices Inc.Resolver to Digital 16bit Parallel/Serial (4-Wire, SPI) ±5arcmin Automotive 48-Pin LQFP Tray192RFQ
Analog Devices Inc.IC CONV R/D VAR REF OSC 48LQFP1055RFQ
Analog Devices Inc.ANALOG DEVICES AD8397ARDZOperational Amplifier, Dual, 69 MHz, 2 Amplifier, 53 V/s, 3V to 24V, SOIC, 8 Pins980RFQ