web counter

Linear Technology/Analog Devices DC116A-ALTC1421CSW DEMO BOARD: TWO POSIT

Linear Technology/Analog Devices DC116A-A Reference Design 1
Linear Technology/Analog Devices DC116A-A Reference Design 1
Linear Technology/Analog Devices DC116A-A Reference Design 1
Linear Technology/Analog Devices DC116A-A Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomATCA BackplaneBackplane Distributed Power

ECAD Model:

Description

The Analog Devices DC116A-A, LTC1421CSW Demo Board is a hot-swap power sequencing circuit designed to provide reliable power sequencing for communications and telecom applications. It features a low-power, low-voltage, low-noise, and low-cost design that is ideal for powering up and down multiple devices in a system. The board includes a LTC1421CSW Hot-Swap controller, which provides a simple and reliable way to sequence power up and down in a system. The board also includes a communications and telecom interface, allowing for easy integration into existing systems. The board is designed to provide a safe and reliable power sequencing solution for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC1421
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
APEM Inc.SWITCH TACTILE SPST-NO 0.05A 12V614BUY
APEM Inc.Switch DIP OFF ON SPST 8 Recessed Slide 0.025A 24VDC Gull Wing 2000Cycles/SwitchCycles 2.54mm SMD T/R359BUY
APEM Inc.SWITCH SLIDE DIP SPST 25MA 24V950BUY
APEM Inc.SWITCH TACTILE SPST-NO 0.05A 12V445BUY