web counter

Linear Technology/Analog Devices DC1243ADEMO BOARD FOR LTC4215-1

Linear Technology/Analog Devices DC1243A Reference Design 3
Linear Technology/Analog Devices DC1243A Reference Design 1
Linear Technology/Analog Devices DC1243A Reference Design 2
Linear Technology/Analog Devices DC1243A Reference Design 3
Linear Technology/Analog Devices DC1243A Reference Design 1
Linear Technology/Analog Devices DC1243A Reference Design 1
Linear Technology/Analog Devices DC1243A Reference Design 2
Linear Technology/Analog Devices DC1243A Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomATCA BackplaneServersIndustrialRAID Controller Card

ECAD Model:

Description

The Analog Devices DC1243A-A, LTC4215-1 Demo Board is a hot-swap controller with advanced features for communications and telecom applications. It features an integrated ADC and three GPIOs for monitoring and controlling power supply voltages. It also includes a communications interface for connecting to external devices. The board is designed to provide a safe and reliable power supply for telecom and communications systems. It is capable of monitoring and controlling power supply voltages, as well as providing protection against over-voltage, over-current, and over-temperature conditions. The board also includes a communications interface for connecting to external devices. The board is designed to provide a safe and reliable power supply for telecom and communications systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4215
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4215-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube4520BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-65000RFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-63000BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R23RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R48RFQ
Load more