web counter

Analog Devices Inc. EVAL-ADM1172EBZANALOG DEVICES EVAL-ADM1172EBZADM1172EBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADM1172EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1172EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1172EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1172EBZ Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

IndustrialIndustrial Ethernet SwitchRAID Controller Card

ECAD Model:

Description

The Analog Devices EVAL-ADM1172EBZ is an evaluation board designed to allow for easy evaluation of the ADM1172 Industrial System Monitor and Protector. This board provides a convenient platform for testing and evaluating the features of the ADM1172, such as its overvoltage, undervoltage, overcurrent, and overtemperature protection capabilities. It also includes a variety of connectors and jumpers to facilitate the connection of external components and signals. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The EVAL-ADM1172EBZ is an ideal tool for evaluating the performance of the ADM1172 in a variety of industrial applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1172
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    ADM1172
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CTRLR HOTSWAP 16.5V TSOT-23-8999000BUY
Diodes IncorporatedDIODES INC. ZXSC300E5TA IC, LED DRIVER, SMD, SOT-23-5, 300500BUY
Texas InstrumentsIC REG LIN POS ADJ 1.5A DDPAK122RFQ
Analog Devices Inc.IC CTRLR HOTSWAP 16.5V TSOT-23-810RFQ