web counter

Linear Technology/Analog Devices DC1594A-BBOARD DEMO FOR 12V LTC4219-5

Linear Technology/Analog Devices DC1594A-B Reference Design 3
Linear Technology/Analog Devices DC1594A-B Reference Design 1
Linear Technology/Analog Devices DC1594A-B Reference Design 2
Linear Technology/Analog Devices DC1594A-B Reference Design 3
Linear Technology/Analog Devices DC1594A-B Reference Design 1
Linear Technology/Analog Devices DC1594A-B Reference Design 1
Linear Technology/Analog Devices DC1594A-B Reference Design 2
Linear Technology/Analog Devices DC1594A-B Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

IndustrialServersIndustrialRAID Controller Card

ECAD Model:

Description

The Analog Devices DC1594A-B, LTC4219-5 Demo Board is a 5V, 5A integrated hot-swap controller designed for industrial applications. It features a wide input voltage range of 4.5V to 28V, and can handle up to 5A of current. The board is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. It also features a low-power mode, allowing it to operate at reduced power levels when not in use. The board is designed to be used in a variety of industrial applications, such as power supplies, motor controllers, and other power management systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4219
  • Function
    Hot Swap Controller
  • Operating Supply Voltage
    15V
  • Utilized IC / Part
    LTC4219-12
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Length
    36mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining