web counter

Linear Technology/Analog Devices DC665ALT4220EGN - + / - 12V, 2A HOT SW

Linear Technology/Analog Devices DC665A Reference Design 1
Linear Technology/Analog Devices DC665A Reference Design 1
Linear Technology/Analog Devices DC665A Reference Design 1
Linear Technology/Analog Devices DC665A Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

IndustrialIndustrial ControlRAID Controller Card

ECAD Model:

Description

The Analog Devices DC665A-A, LT4220EGN Demo Board is an industrial grade, +/- 12V, 2A Hot-Swap Controller with External FETs. It has an input voltage of +/- 12V and an output voltage of +12V/2A and -12V/2A. It is designed to provide reliable power to sensitive electronic components, and features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also features a low-noise, low-ripple design, and is capable of operating in temperatures ranging from -40°C to +85°C. This demo board is ideal for applications requiring reliable power delivery and protection.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LT4220
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining