web counter

Maxim Integrated MAX5976BEVKIT+Power Management IC Development Tools MAX5976B Eval Kit

Maxim Integrated MAX5976BEVKIT+ Reference Design 2
Maxim Integrated MAX5976BEVKIT+ Reference Design 1
Maxim Integrated MAX5976BEVKIT+ Reference Design 2
Maxim Integrated MAX5976BEVKIT+ Reference Design 1
Maxim Integrated MAX5976BEVKIT+ Reference Design 1
Maxim Integrated MAX5976BEVKIT+ Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsServersHard Disk Drive (HDD)IndustrialRAID Controller Card

ECAD Model:

Description

The MAX5976BEVKIT+ is an evaluation kit for the MAX5976 2.7 to 18V Hot-Swap Controller for RAID Controller Card, Computers and Peripherals. This kit includes a MAX5976BEVKIT+ board, a MAX5976BEV board, and a MAX5976BEV-EVAL board. The MAX5976BEVKIT+ board is designed to evaluate the MAX5976 Hot-Swap Controller in a RAID Controller Card, Computer, or Peripheral application. The MAX5976BEV board is designed to evaluate the MAX5976 Hot-Swap Controller in a RAID Controller Card, Computer, or Peripheral application. The MAX5976BEV-EVAL board is designed to evaluate the MAX5976 Hot-Swap Controller in a RAID Controller Card, Computer, or Peripheral application. The MAX5976BEVKIT+ board includes a MAX5976BEV board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL board. The MAX5976BEV board includes a MAX5976BEV-EVAL board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL board. The MAX5976BEV-EVAL board includes a MAX5976BEV-EVAL board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL board. The MAX5976BEVKIT+ board also includes a MAX5976BEV-EVAL board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL board. The MAX5976BEVKIT+ board also includes a MAX5976BEV-EVAL board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX5976
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    MAX5976B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining