web counter

Linear Technology/Analog Devices DC1134ADEMO BOARD FOR LTC4222

Linear Technology/Analog Devices DC1134A Reference Design 2
Linear Technology/Analog Devices DC1134A Reference Design 1
Linear Technology/Analog Devices DC1134A Reference Design 2
Linear Technology/Analog Devices DC1134A Reference Design 1
Linear Technology/Analog Devices DC1134A Reference Design 1
Linear Technology/Analog Devices DC1134A Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsComputers and PeripheralsServers

ECAD Model:

Description

The Analog Devices DC1134A-A, LTC4222 Demo Board is a dual hot-swap controller with I2C compatible monitoring for computers and peripherals. It is designed to provide a safe and reliable power supply for a wide range of applications. The board features two independent hot-swap controllers, each with its own I2C compatible monitoring circuit. The board also includes a power supply, a voltage regulator, and a power switch. The board is designed to provide a reliable and efficient power supply for a variety of applications, including servers, storage systems, and other computer peripherals. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls. The board is also designed to be highly reliable and efficient, with a wide range of protection features to ensure the safety of the system.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4222
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Secondary Attributes
    On-Board LEDs
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining