web counter

Linear Technology/Analog Devices DC2315A-BEVAL BOARD FOR LTC4235-2

Linear Technology/Analog Devices DC2315A-B Reference Design 2
Linear Technology/Analog Devices DC2315A-B Reference Design 1
Linear Technology/Analog Devices DC2315A-B Reference Design 2
Linear Technology/Analog Devices DC2315A-B Reference Design 1
Linear Technology/Analog Devices DC2315A-B Reference Design 1
Linear Technology/Analog Devices DC2315A-B Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Power ManagementTelecom InfrastructureServersPower Supplies

ECAD Model:

Description

The Analog Devices DC2315A-B Demo Board is designed to demonstrate the capabilities of the LTC4235-2 Dual 12V Ideal Diode-OR and Single Hot-Swap Controller with Current Monitor and Auto-Retry, Power Management IC. This board provides a convenient platform for evaluating the features and performance of the LTC4235-2. It includes two 12V ideal diode-OR circuits, a single hot-swap controller, a current monitor, and an auto-retry feature. The board also includes a power supply, a power switch, and a set of LEDs to indicate the status of the board. The DC2315A-B is an ideal tool for evaluating the performance of the LTC4235-2 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4235
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4235-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Auto-Retry
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ