web counter

Linear Technology/Analog Devices DC2278A-ADEMO BOARD FOR LTC4281

Linear Technology/Analog Devices DC2278A-A Reference Design 2
Linear Technology/Analog Devices DC2278A-A Reference Design 1
Linear Technology/Analog Devices DC2278A-A Reference Design 2
Linear Technology/Analog Devices DC2278A-A Reference Design 1
Linear Technology/Analog Devices DC2278A-A Reference Design 1
Linear Technology/Analog Devices DC2278A-A Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomServersStorage SystemBasestation

ECAD Model:

Description

The Analog Devices DC2278A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC4281 12V, 50A Hot-Swap Controller with Telemetry, Communications and Telecom Power Supply. This demo board features a wide range of features, including a high-efficiency power supply, adjustable current limit, adjustable voltage limit, and a wide range of telemetry and communications options. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. With its robust design and comprehensive features, the DC2278A-A Demo Board is an ideal solution for evaluating the performance of the LTC4281 Hot-Swap Controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4281
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4281
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC INVERTER OD 3CH 3-INP US8550BUY