web counter

Linear Technology/Analog Devices DC225A-HLTC1643AHCGN - PCI HOT SWAP CONT

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsComputers and PeripheralsServers

ECAD Model:

Description

The Analog Devices DC225A-H Demo Board is a great tool for demonstrating the features of the LTC1643AHCGN PCI Hot-Swap Controller. This board is designed to provide an active high enable signal for computers and peripherals, allowing them to be safely and quickly connected and disconnected from a system. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as a power-on reset circuit. The board also includes a status LED to indicate the power status of the system. This demo board is a great way to quickly and easily demonstrate the features of the LTC1643AHCGN PCI Hot-Swap Controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC1643AH
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining