web counter

Maxim Integrated MAX5961EVKIT+Power Management IC Development Tools MAX5961 Eval Kit

Maxim Integrated MAX5961EVKIT+ Reference Design 1
Maxim Integrated MAX5961EVKIT+ Reference Design 1
Maxim Integrated MAX5961EVKIT+ Reference Design 1
Maxim Integrated MAX5961EVKIT+ Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsServersData Storage DevicesHard Disk Drive (HDD)

ECAD Model:

Description

The MAX5961EVKIT+ is an evaluation kit for the MAX5961 Hot-Swap Controller for Servers, Computers and Peripherals from Maxim Integrated. This kit provides a complete platform for evaluating the MAX5961 Hot-Swap Controller, which is designed to protect sensitive equipment from inrush current and overvoltage conditions. The kit includes a MAX5961EVKIT+ board, a MAX5961EVKIT+ daughter board, and a MAX5961EVKIT+ power supply. The board features a MAX5961 Hot-Swap Controller, a MAX5961 Hot-Swap MOSFET, and a MAX5961 Hot-Swap LED. The daughter board provides a convenient way to connect the MAX5961 Hot-Swap Controller to a power supply. The power supply provides a regulated 5V output for powering the MAX5961 Hot-Swap Controller. The MAX5961EVKIT+ also includes a comprehensive set of documentation, including a user guide, application notes, and a schematic. This evaluation kit is an ideal solution for evaluating the MAX5961 Hot-Swap Controller for Servers, Computers and Peripherals.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    Hot Swap Controller
  • Interface
    I2C, USB
  • Output Current
    20A
  • Utilized IC / Part
    MAX5961
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4 Channel Hot-Swap Controller
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining