web counter

Linear Technology/Analog Devices DC1052A-ABOARD DEMO FOR LTC4218

Linear Technology/Analog Devices DC1052A-A Reference Design 4
Linear Technology/Analog Devices DC1052A-A Reference Design 1
Linear Technology/Analog Devices DC1052A-A Reference Design 2
Linear Technology/Analog Devices DC1052A-A Reference Design 3
Linear Technology/Analog Devices DC1052A-A Reference Design 4
Linear Technology/Analog Devices DC1052A-A Reference Design 1
Linear Technology/Analog Devices DC1052A-A Reference Design 1
Linear Technology/Analog Devices DC1052A-A Reference Design 2
Linear Technology/Analog Devices DC1052A-A Reference Design 3
Linear Technology/Analog Devices DC1052A-A Reference Design 4

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomATCA BackplaneServersIndustrialRAID Controller Card

ECAD Model:

Description

The Analog Devices DC1052A-A LTC4218 Demo Board is a 12V, 7.5A Hot-Swap Controller with Current Monitoring, Communications and Telecom Power Supply. It is designed to provide a safe and reliable power supply for telecom and communications applications. The board features a LTC4218 Hot-Swap controller, which provides over-current protection, inrush current limiting, and fault reporting. It also includes a current monitor, which allows for monitoring of the current draw of the system. The board is designed to be used with a 12V power supply and can provide up to 7.5A of current. It is also equipped with a communications port, which allows for remote monitoring and control of the system. The board is ideal for use in telecom and communications applications, providing a reliable and safe power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4218
  • Function
    Hot Swap Controller
  • Operating Supply Voltage
    25.5V
  • Utilized IC / Part
    LTC4218
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Length
    37mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC REG CTRLR BOOST 16TSSOP106BUY