web counter

Linear Technology/Analog Devices DC998ADEMO BOARD FOR LTC4261

Linear Technology/Analog Devices DC998A Reference Design 3
Linear Technology/Analog Devices DC998A Reference Design 1
Linear Technology/Analog Devices DC998A Reference Design 2
Linear Technology/Analog Devices DC998A Reference Design 3
Linear Technology/Analog Devices DC998A Reference Design 1
Linear Technology/Analog Devices DC998A Reference Design 1
Linear Technology/Analog Devices DC998A Reference Design 2
Linear Technology/Analog Devices DC998A Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomPower Grid MonitorATCA BackplaneBackplane Distributed PowerTelecom Infrastructure

ECAD Model:

Description

The Analog Devices DC998A-A, LTC4261CGN Demo Board is a Negative Hot-Swap controller with ADC and I2C monitoring, Communications and Telecom. It is designed to provide a safe and reliable way to connect and disconnect power to a system. The board features a LTC4261CGN Negative Hot-Swap controller with an integrated ADC and I2C monitoring, communications and telecom. The board also includes a power supply, a voltage regulator, and a current sense resistor. The board is designed to provide a safe and reliable way to connect and disconnect power to a system. It is ideal for applications such as telecom, communications, and industrial systems. The board is also designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4261
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4261
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-84889BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Microchip TechnologyMicrochip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC7800BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube601RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R14RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R23RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R48RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Load more