web counter

Linear Technology/Analog Devices DC787A-AEVAL BOARD FOR LTC4252C-1

Linear Technology/Analog Devices DC787A-A Reference Design 2
Linear Technology/Analog Devices DC787A-A Reference Design 1
Linear Technology/Analog Devices DC787A-A Reference Design 2
Linear Technology/Analog Devices DC787A-A Reference Design 1
Linear Technology/Analog Devices DC787A-A Reference Design 1
Linear Technology/Analog Devices DC787A-A Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomCentral Office SwitchATCA BackplaneBackplane Distributed PowerDesktops and Servers

ECAD Model:

Description

The Analog Devices DC787A-A Demo Board for the LTC4252CCMS-1 Negative Voltage Hot-Swap Controller is designed for use in Advanced TCA applications. It features latch-off after fault protection, and is ideal for communications and telecom applications. The board includes a negative voltage hot-swap controller, a power MOSFET, a current sense resistor, and a voltage sense resistor. It also includes a power supply, a power switch, and a power indicator LED. The board is designed to provide a safe and reliable way to hot-swap negative voltage supplies in Advanced TCA applications. It is easy to use and provides a cost-effective solution for hot-swapping negative voltage supplies.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4252
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4252C-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Latch-Off
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining