Analog Devices Inc. EVAL-ADM1178EBZBOARD EVALUATION FOR ADM1178
The Analog Devices EVAL-ADM1178EBZ Evaluation Kit is designed to evaluate the performance of the ADM1178 Hot-Swap Controller for Central Office Switch, Computers and Peripherals. This kit includes a fully assembled and tested evaluation board, a USB cable, and a CD containing the user guide, software, and other documentation. The ADM1178 is a hot-swap controller that provides protection against over-current, over-voltage, and over-temperature conditions. It also provides a low-power, low-cost solution for hot-swapping of peripheral devices. The evaluation board includes a USB interface for easy connection to a PC, and a variety of test points for monitoring and controlling the ADM1178. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the ADM1178.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberADM1178
- FunctionHot Swap Controller
- Output Voltage400mV
- InterfaceI2C
- Utilized IC / PartADM1178
- Supplied ContentsBoard(s), Cable(s), Accessories
- Evaluation KitYes
- Primary AttributesHot Swap Controller, Digital Power Monitor, High Side MOSFET Driver
- EmbeddedNo
- Secondary AttributesSMBus, I2C, 3.15V ~ 16.5V Supply
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC OPAMP GP 2.8MHZ RRO 8DIP | 5000 | RFQ | |
| Microchip Technology | IC VREF SERIES 4.096V TO92-3 | 5 | RFQ | |
| Microchip Technology | IC ADC 12BIT DUAL CHAN 8DIP | 100 | RFQ |


Product
Brand
Articles
Tools