web counter

Linear Technology/Analog Devices DC786ABOARD EVAL DEMO LTC4260

Linear Technology/Analog Devices DC786A Reference Design 3
Linear Technology/Analog Devices DC786A Reference Design 1
Linear Technology/Analog Devices DC786A Reference Design 2
Linear Technology/Analog Devices DC786A Reference Design 3
Linear Technology/Analog Devices DC786A Reference Design 1
Linear Technology/Analog Devices DC786A Reference Design 1
Linear Technology/Analog Devices DC786A Reference Design 2
Linear Technology/Analog Devices DC786A Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsCentral Office SwitchEthernet Router and Ethernet SwitchDesktops and Servers

ECAD Model:

Description

The Analog Devices DC786A-A, LTC4260CGN Demo Board is a 200W positive 48V hot-swap controller with current and voltage monitoring. It is designed to provide reliable power control for computers and peripherals. The board features a wide input voltage range of 4.5V to 60V, adjustable current limit, and adjustable voltage limit. It also has a built-in over-temperature protection and over-current protection. The board is capable of monitoring both current and voltage, and can be used to control the power supply of a computer or peripheral. It is an ideal solution for applications that require reliable power control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Operating Supply Voltage
    72V
  • Utilized IC / Part
    LTC4260
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    200W, 36 ~ 72V
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining