web counter

Analog Devices Inc. EVAL-ADM1176EBZBOARD EVALUATION FOR ADM1176

Analog Devices Inc. EVAL-ADM1176EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1176EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1176EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1176EBZ Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsCentral Office SwitchDesktops and ServersCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADM1176EBZ Evaluation Kit is designed to evaluate the performance of the ADM1176 Hot-Swap Controller for Central Office Switch, Computers and Peripherals. This evaluation kit includes a fully assembled and tested circuit board, a power supply, and a USB cable for connection to a PC. The ADM1176 Hot-Swap Controller is a high-performance, low-power, and low-cost solution for hot-swap applications. It provides a safe and reliable way to power up and power down devices in a system. The ADM1176 features a wide input voltage range, adjustable current limit, and adjustable soft-start time. It also provides over-temperature protection, over-current protection, and under-voltage lockout. The EVAL-ADM1176EBZ Evaluation Kit is an ideal tool for evaluating the performance of the ADM1176 Hot-Swap Controller.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1176
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    ADM1176
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    Hot Swap Controller, Digital Power Monitor, High Side MOSFET Driver
  • Embedded
    No
  • Secondary Attributes
    SMBus, I2C, 3.15V ~ 16.5V Supply
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.IC ADC 16BIT 750KSPS SAR 48LFCSP4RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.IC ADC 16BIT 750KSPS SAR 48-LQFP6988BUY
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ