web counter

Linear Technology/Analog Devices DC536A-ADEMO BOARD FOR LTC4211 7A

Linear Technology/Analog Devices DC536A-A Reference Design 2
Linear Technology/Analog Devices DC536A-A Reference Design 1
Linear Technology/Analog Devices DC536A-A Reference Design 2
Linear Technology/Analog Devices DC536A-A Reference Design 1
Linear Technology/Analog Devices DC536A-A Reference Design 1
Linear Technology/Analog Devices DC536A-A Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsDesktops and Servers

ECAD Model:

Description

The Analog Devices DC536A-A, LTC4211 Demo Board, Hot-Swap controller with multifunction current control (7A Version) is a powerful and versatile computer peripheral designed to provide reliable and efficient power management for a wide range of applications. This board features a hot-swap controller with multifunction current control, allowing for precise control of current levels and protection against over-current and over-voltage conditions. It also features a wide range of protection features, including over-temperature, over-voltage, and short-circuit protection. This board is capable of controlling up to 7A of current, making it ideal for powering high-power devices such as servers, storage systems, and other high-end computing equipment. With its robust design and reliable performance, the Analog Devices DC536A-A, LTC4211 Demo Board, Hot-Swap controller with multifunction current control (7A Version) is an excellent choice for any computer system.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2004
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4211
  • Supplied Contents
    Board(s)
  • Embedded
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
AnalogDevicesNo RSENSE Current Mode Boost DC/DC Controller0RFQ
AnalogDevicesNo RSENSE Current Mode Boost DC/DC Controller0RFQ