web counter

Linear Technology/Analog Devices DC2060ABOARD DEMO LTC4229IUFD

Linear Technology/Analog Devices DC2060A Reference Design 2
Linear Technology/Analog Devices DC2060A Reference Design 1
Linear Technology/Analog Devices DC2060A Reference Design 2
Linear Technology/Analog Devices DC2060A Reference Design 1
Linear Technology/Analog Devices DC2060A Reference Design 1
Linear Technology/Analog Devices DC2060A Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

IndustrialTelecom InfrastructureServersIndustrial NetworkingPower Supplies

ECAD Model:

Description

The Analog Devices DC2060A-A Demonstration Board is an industrial automation solution that utilizes the LTC4229 Single Ideal Diode and Hot-Swap Controller. This board is designed to provide a reliable and efficient power supply for industrial applications. It features a wide input voltage range of 4.5V to 28V, and can provide up to 20A of current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be hot-swappable, allowing for easy installation and maintenance. The DC2060A-A is an ideal solution for industrial automation applications that require reliable and efficient power supplies.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4229
  • Function
    ORing Controller / Ideal Diode
  • Utilized IC / Part
    LTC4229
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining