web counter

Linear Technology/Analog Devices DC1899A-BBOARD EVAL FOR LTC4228-2

Linear Technology/Analog Devices DC1899A-B Reference Design 2
Linear Technology/Analog Devices DC1899A-B Reference Design 1
Linear Technology/Analog Devices DC1899A-B Reference Design 2
Linear Technology/Analog Devices DC1899A-B Reference Design 1
Linear Technology/Analog Devices DC1899A-B Reference Design 1
Linear Technology/Analog Devices DC1899A-B Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomServersATCA/MicroTCA SolutionWired NetworkingPower Supplies

ECAD Model:

Description

The Analog Devices DC1899A-B, LTC4228-2 Demo board is a dual ideal diode and hot-swap controller with auto-retry after fault. It is designed for use in communications and telecom applications. The board features two independent ideal diode and hot-swap controllers, each with its own adjustable current limit and auto-retry after fault. It also includes a communications interface for monitoring and control, as well as a power supply for the controller. The board is designed to provide reliable power supply protection and hot-swap control for communications and telecom applications. It is ideal for use in applications such as telecom base stations, wireless access points, and other communications and telecom systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4228
  • Function
    ORing Controller / Hot Swap Controller
  • Utilized IC / Part
    LTC4228-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining