web counter

Linear Technology/Analog Devices DC1625A-DBOARD EVAL LTC4227CUFD-4

Linear Technology/Analog Devices DC1625A-D Reference Design 2
Linear Technology/Analog Devices DC1625A-D Reference Design 1
Linear Technology/Analog Devices DC1625A-D Reference Design 2
Linear Technology/Analog Devices DC1625A-D Reference Design 1
Linear Technology/Analog Devices DC1625A-D Reference Design 1
Linear Technology/Analog Devices DC1625A-D Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsDesktops and ServersWired Networking

ECAD Model:

Description

The Analog Devices DC1625A-D Demo Board is a powerful tool for testing and evaluating the performance of the LTC4227-4 Dual Ideal Diode and Hot-Swap controller. This board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the LTC4227-4. It is ideal for use in computers and peripherals, providing a reliable and efficient way to manage power delivery and hot-swapping. The board features two independent power rails, allowing for simultaneous testing of both the ideal diode and hot-swap controller. It also includes a variety of test points and connectors, allowing for easy connection to a variety of devices. The DC1625A-D Demo Board is a great way to quickly and easily evaluate the performance of the LTC4227-4 Dual Ideal Diode and Hot-Swap controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4227
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4227-4
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.00000381MHz to 1MHz CMOS Automotive 6-Pin TSOT-23 T/R2697RFQ