web counter

Linear Technology/Analog Devices DC1625A-CBOARD EVAL LTC4227CUFD-3

Linear Technology/Analog Devices DC1625A-C Reference Design 2
Linear Technology/Analog Devices DC1625A-C Reference Design 1
Linear Technology/Analog Devices DC1625A-C Reference Design 2
Linear Technology/Analog Devices DC1625A-C Reference Design 1
Linear Technology/Analog Devices DC1625A-C Reference Design 1
Linear Technology/Analog Devices DC1625A-C Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsDesktops and ServersWired Networking

ECAD Model:

Description

The Analog Devices DC1625A-C Demo Board is a powerful tool for evaluating the performance of the LTC4227-3 dual ideal diode and Hot-Swap Controller. This board is designed to provide a complete solution for hot-swapping and over-voltage protection of sensitive electronic components. It features two independent ideal diodes, each with a maximum forward voltage of 0.7V, and a Hot-Swap controller with adjustable current limit and over-voltage protection. The board also includes a USB interface for easy connection to a computer or peripheral device. With its robust design and comprehensive features, the DC1625A-C Demo Board is an ideal solution for testing and evaluating the performance of the LTC4227-3 dual ideal diode and Hot-Swap Controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4227
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4227-3
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.0000000000291MHz to 0.000977MHz CMOS Automotive 6-Pin TSOT-23 T/R0RFQ