web counter

Linear Technology/Analog Devices DC684ADEMO BOARD FOR LT4256-3

Linear Technology/Analog Devices DC684A Reference Design 3
Linear Technology/Analog Devices DC684A Reference Design 1
Linear Technology/Analog Devices DC684A Reference Design 2
Linear Technology/Analog Devices DC684A Reference Design 3
Linear Technology/Analog Devices DC684A Reference Design 1
Linear Technology/Analog Devices DC684A Reference Design 1
Linear Technology/Analog Devices DC684A Reference Design 2
Linear Technology/Analog Devices DC684A Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomBackplane Distributed PowerFire AlarmIndustrial

ECAD Model:

Description

The Analog Devices DC684A-A, LT4256-3 Demo Board, Positive Voltage Hot-Swap Controller, Communications and Telecom is a versatile and powerful demonstration board designed to showcase the capabilities of the LT4256-3 Hot-Swap Controller. This board is ideal for applications such as telecom, communications, and other systems that require hot-swapping of positive voltage supplies. The board features a wide range of features, including a wide input voltage range, adjustable current limit, adjustable soft-start, and adjustable over-voltage protection. Additionally, the board includes a variety of communication interfaces, including I2C, SPI, and UART, allowing for easy integration into existing systems. The board also includes a variety of test points and jumpers, allowing for easy debugging and troubleshooting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT4256
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LT4256-3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining