web counter

Linear Technology/Analog Devices DC429ALT4250LCS8 - NEGATIVE VOLTAGE HO

Linear Technology/Analog Devices DC429A Reference Design 1
Linear Technology/Analog Devices DC429A Reference Design 1
Linear Technology/Analog Devices DC429A Reference Design 1
Linear Technology/Analog Devices DC429A Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomCentral Office SwitchBackplane Distributed Power

ECAD Model:

Description

The Analog Devices DC429A-A, LT4250LCS8 Demo Board, Negative Voltage Hot-Swap Controller, Communications and Telecom is a demo board designed to demonstrate the capabilities of the LT4250LCS8 Negative Voltage Hot-Swap Controller. This board is designed to provide a safe and reliable power supply for communications and telecom applications. It features a wide input voltage range of -20V to -60V, adjustable current limit, and adjustable soft-start. It also includes a variety of protection features such as over-voltage, over-temperature, and over-current protection. The board also includes a variety of communication interfaces such as I2C, SPI, and UART. This demo board is an ideal solution for evaluating the performance of the LT4250LCS8 Negative Voltage Hot-Swap Controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LT4250
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining