web counter

Maxim Integrated MAX17220EVKIT#EVALUATION KIT

Maxim Integrated MAX17220EVKIT# Reference Design 2
Maxim Integrated MAX17220EVKIT# Reference Design 1
Maxim Integrated MAX17220EVKIT# Reference Design 2
Maxim Integrated MAX17220EVKIT# Reference Design 1
Maxim Integrated MAX17220EVKIT# Reference Design 1
Maxim Integrated MAX17220EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementHeart Rate MonitoringWearable ElectronicsWireless CommunicationsBattery-Powered Medical EquipmentSecondary-Cell Portable SystemsIoT SensorsPrimary-Cell Portable Systems

ECAD Model:

Description

The MAX17220EVKIT-EVKIT# is an evaluation kit for the MAX17220 nanoPower Synchronous Boost Converter with True Shutdown Power Management IC. This IC is designed to provide a wide input voltage range of 400mV to 5.5V, making it suitable for a variety of applications. The kit includes a MAX17220 evaluation board, a USB cable, and a user guide. The evaluation board is designed to allow users to quickly and easily evaluate the performance of the MAX17220 IC. The board also includes a variety of features such as an adjustable output voltage, an adjustable switching frequency, and a power-on reset circuit. The kit also includes a USB cable for connecting the evaluation board to a PC for programming and monitoring. The user guide provides detailed instructions on how to use the evaluation board and the MAX17220 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    0.4V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    225mA
  • Voltage - Output
    1.8V~5V
  • Utilized IC / Part
    MAX17220
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices400mV to 5.5V Input, nanoPower Synchronous Boost Converter with True Shutdown0RFQ