web counter

Maxim Integrated MAX17222EVKIT#EVAL FOR MAX17222

Maxim Integrated MAX17222EVKIT# Reference Design 4
Maxim Integrated MAX17222EVKIT# Reference Design 1
Maxim Integrated MAX17222EVKIT# Reference Design 2
Maxim Integrated MAX17222EVKIT# Reference Design 3
Maxim Integrated MAX17222EVKIT# Reference Design 4
Maxim Integrated MAX17222EVKIT# Reference Design 1
Maxim Integrated MAX17222EVKIT# Reference Design 1
Maxim Integrated MAX17222EVKIT# Reference Design 2
Maxim Integrated MAX17222EVKIT# Reference Design 3
Maxim Integrated MAX17222EVKIT# Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementHeart Rate MonitoringWearable ElectronicsWireless CommunicationsBattery-Powered Medical EquipmentSecondary-Cell Portable SystemsIoT SensorsPrimary-Cell Portable Systems

ECAD Model:

Description

The MAX17222EVKIT-EVKIT# and MAX17222EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17222 nanoPower Synchronous Boost Converter with True Shutdown Power Management IC. This IC is capable of providing a regulated output voltage from a wide input voltage range of 400mV to 5.5V. The evaluation kit includes a MAX17222 IC, a MAX17222 evaluation board, and a USB cable for connecting the board to a PC. The board also includes a power switch, a potentiometer, and a jumper for setting the output voltage. The evaluation kit is ideal for testing and evaluating the performance of the MAX17222 IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17222
  • Voltage - Output
    3V
  • Utilized IC / Part
    MAX1722x
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices400mV to 5.5V Input, nanoPower Synchronous Boost Converter with True Shutdown0RFQ