web counter

Maxim Integrated MAX20303EVKIT#EVAL MAX20303 WEAR PMIC

Maxim Integrated MAX20303EVKIT# Reference Design 1
Maxim Integrated MAX20303EVKIT# Reference Design 1
Maxim Integrated MAX20303EVKIT# Reference Design 1
Maxim Integrated MAX20303EVKIT# Reference Design 1

Applications:

Measurement and Monitoring >

Power Management

End Products:

Communications and TelecomWearable ElectronicsIoT Applications

ECAD Model:

Description

The MAX20303EVKIT-EVKIT# is an evaluation kit for the MAX20303 Wearable Power Management Solution from Maxim Integrated. This kit provides a comprehensive platform for evaluating the MAX20303, which is a highly integrated power management solution for wearable applications. It includes a main board, a daughter board, and a USB cable for connecting to a PC. The main board features a MAX20303 IC, a USB connector, and a variety of power management components. The daughter board includes a variety of sensors and communication interfaces, including a Bluetooth Low Energy (BLE) module, a 3-axis accelerometer, a 3-axis gyroscope, and a temperature sensor. The kit also includes a software package that provides a graphical user interface (GUI) for configuring and monitoring the MAX20303. This evaluation kit is ideal for quickly and easily evaluating the MAX20303 for wearable applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    MAX20303
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT ADJ SOT23-310000RFQ