web counter

Maxim Integrated MAX20313EVKIT#EVAL MAX20313 ADJ CRNT LMT SWTCH

Maxim Integrated MAX20313EVKIT# Reference Design 1
Maxim Integrated MAX20313EVKIT# Reference Design 1
Maxim Integrated MAX20313EVKIT# Reference Design 1
Maxim Integrated MAX20313EVKIT# Reference Design 1

Applications:

Power Drivers >

Power Switch

End Products:

Communications and TelecomUSB PortProtection EquipmentUTCA & ATCA PlatformsData Modem CardsRF Power AmplifierPortable Media Player

ECAD Model:

Description

The MAX20313EVKIT-EVKIT# is an evaluation kit for the MAX20316 500mA to 6A Adjustable Current-Limit Switch, Communications and Telecom Power Management IC. This kit provides a complete platform for evaluating the MAX20316 IC and its features. It includes a MAX20316 IC, a MAX20313EVKIT# board, and a USB-to-I2C adapter. The board is designed to provide a simple and easy way to evaluate the MAX20316 IC and its features. It includes a power supply, a current-limit switch, and a voltage regulator. The board also includes a USB-to-I2C adapter, which allows the user to easily program and control the MAX20316 IC. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the board and the MAX20316 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    MAX20313
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining