web counter

Analog Devices Inc. ADP195-EVALZANALOG DEVICES ADP195-EVALZ600MA LOAD SWITCH REV CURRENT PROTECTION

Analog Devices Inc. ADP195-EVALZ Reference Design 1
Analog Devices Inc. ADP195-EVALZ Reference Design 1
Analog Devices Inc. ADP195-EVALZ Reference Design 1
Analog Devices Inc. ADP195-EVALZ Reference Design 1

Applications:

Power Drivers >

Power Switch

End Products:

AudioAudioBattery ManagementSmart PhonePortable Media PlayerGPSCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices ADP195-EVALZ is a 1.8V DC to DC single output power supply designed for use in cellular phones, audio, and video applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The ADP195-EVALZ is designed to provide a high efficiency, low noise, and low ripple output voltage. It also features a wide temperature range of -40°C to +85°C, and is protected against over-voltage, over-current, and short-circuit conditions. The ADP195-EVALZ is a reliable and cost-effective solution for powering a variety of audio, video, and cellular phone applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Reverse
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADP195
  • Function
    High Side Driver (Internal FET)
  • Operating Supply Voltage
    3.6V
  • Operating Supply Current
    5μA
  • Power Dissipation
    360μW
  • Min Input Voltage
    1.1V
  • Max Input Voltage
    3.6V
  • Utilized IC / Part
    ADP195
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesBattery Charger for 16 Cell of NiCd,NiMH Battery, 5.5V Input, 17V/2A Charge, NSOIC-16101BUY