web counter

Microchip Technology MIC94300YMT EVBOARD EVAL FOR MIC94300MT

Microchip Technology MIC94300YMT EV Reference Design 4
Microchip Technology MIC94300YMT EV Reference Design 1
Microchip Technology MIC94300YMT EV Reference Design 2
Microchip Technology MIC94300YMT EV Reference Design 3
Microchip Technology MIC94300YMT EV Reference Design 4
Microchip Technology MIC94300YMT EV Reference Design 1
Microchip Technology MIC94300YMT EV Reference Design 1
Microchip Technology MIC94300YMT EV Reference Design 2
Microchip Technology MIC94300YMT EV Reference Design 3
Microchip Technology MIC94300YMT EV Reference Design 4

Applications:

Power Drivers >

Power Switch

End Products:

AutomotiveBarcode ScannerIP CameraDesktop PCSmart PhoneAutomotiveIndustrialDigital Camera

ECAD Model:

Description

The Microchip Technology MIC94300YMT-EV is an evaluation board for the MIC94300, a 200mA switch with Ripple Blocker Technology. This board is designed for automotive and transportation applications, providing a reliable and efficient solution for power management. It features a wide input voltage range of 4.5V to 28V, and a low quiescent current of only 1.5mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the requirements of the AEC-Q100 automotive standard. With its robust design and reliable performance, the MIC94300YMT-EV is an ideal solution for automotive and transportation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    200
  • Packaging
    Bulk
  • Series
    Ripple Blocker™
  • Published
    2012
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Function
    Power Distribution Switch (Load Switch)
  • Output Current
    200mA
  • Utilized IC / Part
    MIC94300
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1.8V ~ 3.6V Input Voltage
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyUltrasound Driver IC 40-Pin QFN EP29BUY
Microchip TechnologyMOSFET DRVR 2A 12-OUT High Speed Non-Inv 40-Pin QFN28600BUY