web counter

ON Semiconductor NCP45521IMNGEVBEVAL BOARD NCP45521IMNG

ON Semiconductor NCP45521IMNGEVB Reference Design 2
ON Semiconductor NCP45521IMNGEVB Reference Design 1
ON Semiconductor NCP45521IMNGEVB Reference Design 2
ON Semiconductor NCP45521IMNGEVB Reference Design 1
ON Semiconductor NCP45521IMNGEVB Reference Design 1
ON Semiconductor NCP45521IMNGEVB Reference Design 2

Applications:

Power Drivers >

Power Switch

End Products:

Communications and TelecomPortable Consumer ElectronicsMedical and HealthcareTelecom InfrastructureNotebookServersOptical NetworkingDSL GatewaySet-Top BoxIndustrialTablet

ECAD Model:

Description

The ON Semiconductor NCP45521IMNGEVB-IMNGEVB is an integrated load switch with ultra-low Ron, 11.5-A evaluation board. It is designed for use in communications and telecom applications. The board features an integrated NCP45521 load switch with an ultra-low Ron of 0.2Ω, allowing for efficient power delivery. It also features a wide input voltage range of 2.5V to 5.5V, making it suitable for a variety of applications. The board also includes an integrated over-temperature protection circuit, allowing for safe operation in high-temperature environments. The board is also RoHS compliant, making it suitable for use in a variety of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP45521
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedLED LINEAR DRIVER TSSOP-16EP0RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 1CH LP SOT23-578RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 1CH LP SOT23-50RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 1CH LP SOT23-50RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 1CH LP SOT23-50RFQ