ON Semiconductor NCP45560IMNGEVBNCP45560 Integrated Load Switch Evaluation Board
Description
The ON Semiconductor NCP45560IMNGEVB-IMNGEVB is an integrated load switch with ultra-low Ron evaluation board. It is designed for use in communications and telecom applications. The board features a 23-A load switch with a low Ron of 0.0025 Ω. It also includes a wide input voltage range of 2.5 V to 5.5 V and a wide output voltage range of 0.8 V to 5.5 V. The board also features a low quiescent current of 1.5 μA and a low shutdown current of 0.1 μA. The board is designed to provide a high level of efficiency and reliability in a wide range of applications.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- CategoryPower Management Tools
- TypePower Management Tools
- EthernetNo
- GPIONo
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 78 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 0 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 0 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 0 | RFQ | |
| Allegro MicroSystems | HIGH SENSITIVITY, 1 MHZ, GMR-BAS | 5575 | RFQ |


Product
Brand
Articles
Tools