web counter

STMicroelectronics STEVAL-IFP010V3BOARD EVAL BASED ON VNI2140J

STMicroelectronics STEVAL-IFP010V3 Reference Design 1
STMicroelectronics STEVAL-IFP010V3 Reference Design 1
STMicroelectronics STEVAL-IFP010V3 Reference Design 1
STMicroelectronics STEVAL-IFP010V3 Reference Design 1

Applications:

Power Drivers >

Power Switch

End Products:

IndustrialIndustrial

ECAD Model:

Description

The STMicroelectronics STEVAL-IFP010V3 is a high-side driver based on the VNI2140J Industrial Field Power 3. It is designed to provide a reliable and efficient power supply for industrial applications. The device features a wide input voltage range of 4.5V to 36V, and can deliver up to 1.5A of continuous output current. It also includes a built-in over-temperature protection and over-current protection, as well as a low-side current sense output. The STEVAL-IFP010V3 is ideal for applications such as motor control, lighting, and power supplies.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    VNI2140J
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Channel Internal Switch
  • Embedded
    No
  • Secondary Attributes
    Short-Circuit, Thermal and Undervoltage Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining