web counter

ON Semiconductor NCP45520IMNGEVBEVAL BOARD NCP45520IMN

ON Semiconductor NCP45520IMNGEVB Reference Design 2
ON Semiconductor NCP45520IMNGEVB Reference Design 1
ON Semiconductor NCP45520IMNGEVB Reference Design 2
ON Semiconductor NCP45520IMNGEVB Reference Design 1
ON Semiconductor NCP45520IMNGEVB Reference Design 1
ON Semiconductor NCP45520IMNGEVB Reference Design 2

Applications:

Power Drivers >

Power Switch

End Products:

Communications and TelecomPortable Consumer ElectronicsMedical and HealthcareTelecom InfrastructureNotebookServersOptical NetworkingDSL GatewaySet-Top BoxIndustrialTablet

ECAD Model:

Description

The ON Semiconductor NCP45520IMNGEVB-IMNGEVB is an evaluation board for the NCP45520 Controlled Load Switch with Ultra-Low Ron. This board is designed for use in communications and telecom applications. It features a wide input voltage range of 2.5V to 5.5V, and a low on-resistance of 0.5Ω. The board also includes a power-on reset circuit, an enable pin, and a thermal shutdown circuit. The board is designed to provide a reliable and efficient solution for controlling power in communications and telecom applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ecoSWITCH™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP45520
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologySENSOR DIGITAL -40C-125C 8DFN6280BUY