web counter

Maxim Integrated MAX20317EVKIT#EVAL KIT MAX20317

Maxim Integrated MAX20317EVKIT# Reference Design 1
Maxim Integrated MAX20317EVKIT# Reference Design 1
Maxim Integrated MAX20317EVKIT# Reference Design 1
Maxim Integrated MAX20317EVKIT# Reference Design 1

Applications:

Measurement and Monitoring >

Power Management

End Products:

Computers and PeripheralsPhabletNotebookSmart PhoneTablet

ECAD Model:

Description

The MAX20317EVKIT-EVKIT# is an evaluation kit for the MAX20317 Universal 3.5mm jack Accessory Management IC from Maxim Integrated. This kit provides a complete platform for evaluating the MAX20317 IC and its features. It includes a USB-C to USB-A cable, a USB-C to USB-C cable, a USB-C to 3.5mm jack cable, and a USB-C to 3.5mm jack adapter. The kit also includes a MAX20317 evaluation board, which is designed to allow users to quickly and easily evaluate the IC's features. The board includes a USB-C port, a 3.5mm jack, and a set of jumpers and switches for configuring the IC. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and the IC. The MAX20317EVKIT-EVKIT# is an ideal solution for evaluating the MAX20317 IC and its features for use in computers and peripherals.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Audio Switch
  • Utilized IC / Part
    MAX20317
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining