web counter

Maxim Integrated MAX77714EVKIT#EVAL PMIC MAX77714

Maxim Integrated MAX77714EVKIT# Reference Design 6
Maxim Integrated MAX77714EVKIT# Reference Design 1
Maxim Integrated MAX77714EVKIT# Reference Design 2
Maxim Integrated MAX77714EVKIT# Reference Design 3
Maxim Integrated MAX77714EVKIT# Reference Design 4
Maxim Integrated MAX77714EVKIT# Reference Design 5
Maxim Integrated MAX77714EVKIT# Reference Design 6
Maxim Integrated MAX77714EVKIT# Reference Design 1
Maxim Integrated MAX77714EVKIT# Reference Design 1
Maxim Integrated MAX77714EVKIT# Reference Design 2
Maxim Integrated MAX77714EVKIT# Reference Design 3
Maxim Integrated MAX77714EVKIT# Reference Design 4
Maxim Integrated MAX77714EVKIT# Reference Design 5
Maxim Integrated MAX77714EVKIT# Reference Design 6

Applications:

Measurement and Monitoring >

Power Management

End Products:

AutomotiveHandheld GameAftermarket Automotive TrimDronesSmart PhoneSet-Top BoxTabletAR Headset & GlassesSmart HubsDigital Camera

ECAD Model:

Description

The MAX77714EVKIT-EVKIT# is an evaluation kit for the MAX77714 Multichannel Integrated Power-Management IC, designed for automotive and transportation applications. The kit includes a MAX77714EVKIT# board, a MAX77714EVKIT# daughter board, and a USB cable. The MAX77714EVKIT# board features a MAX77714 IC, a USB-to-I2C bridge, and a USB-to-UART bridge. The MAX77714EVKIT# daughter board includes a MAX77714 IC, a MAX77714EVKIT# daughter board, and a MAX77714EVKIT# daughter board. The kit also includes a MAX77714EVKIT# software package, which provides a graphical user interface (GUI) for configuring and testing the MAX77714 IC. The MAX77714EVKIT# board is designed to provide a complete power-management solution for automotive and transportation applications. It features a wide range of power-management features, including voltage and current monitoring, over-voltage protection, and over-temperature protection. The MAX77714EVKIT# board also supports a variety of communication protocols, including I2C, SPI, and UART. The MAX77714EVKIT# board is designed to be easy to use and provides a comprehensive set of features for automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Special Purpose: Mobiles
  • Utilized IC / Part
    MAX77714
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 16-Bit
  • Secondary Attributes
    Graphical User Interface, I2C Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EPSONCRYSTAL 32.7680KHZ 12.5PF SMD1000RFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
Semtech CorporationIC GPIO EXPANDER I2C 16CH 28-QFN12000RFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ