web counter

Maxim Integrated MAX20330AEVKIT#EVAL MAX20330

Maxim Integrated MAX20330AEVKIT# Reference Design 2
Maxim Integrated MAX20330AEVKIT# Reference Design 1
Maxim Integrated MAX20330AEVKIT# Reference Design 2
Maxim Integrated MAX20330AEVKIT# Reference Design 1
Maxim Integrated MAX20330AEVKIT# Reference Design 1
Maxim Integrated MAX20330AEVKIT# Reference Design 2

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

Consumer ElectronicsE-ReaderSmart PhoneTablet

ECAD Model:

Description

The MAX20330AEVKIT-AEVKIT# is an evaluation kit for the MAX20330A Precision HV Capable ID Detector, designed for consumer electronics applications. This kit includes a MAX20330A device, a USB-C cable, and a USB-C to USB-A adapter. The MAX20330A is a high-precision, high-voltage capable ID detector that can detect a wide range of ID signals, including NFC, RFID, and other contactless technologies. The kit also includes a graphical user interface (GUI) for easy configuration and testing of the device. The MAX20330AEVKIT-AEVKIT# is an ideal solution for evaluating and testing the MAX20330A device in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Anti Tamper and Security
  • Utilized IC / Part
    MAX20330
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining