web counter

STMicroelectronics STEVAL-STLCS01V1SENSORTILE CONNECTABLE NODE

STMicroelectronics STEVAL-STLCS01V1 Reference Design 7
STMicroelectronics STEVAL-STLCS01V1 Reference Design 1
STMicroelectronics STEVAL-STLCS01V1 Reference Design 2
STMicroelectronics STEVAL-STLCS01V1 Reference Design 3
STMicroelectronics STEVAL-STLCS01V1 Reference Design 4
STMicroelectronics STEVAL-STLCS01V1 Reference Design 5
STMicroelectronics STEVAL-STLCS01V1 Reference Design 6
STMicroelectronics STEVAL-STLCS01V1 Reference Design 7
STMicroelectronics STEVAL-STLCS01V1 Reference Design 1
STMicroelectronics STEVAL-STLCS01V1 Reference Design 1
STMicroelectronics STEVAL-STLCS01V1 Reference Design 2
STMicroelectronics STEVAL-STLCS01V1 Reference Design 3
STMicroelectronics STEVAL-STLCS01V1 Reference Design 4
STMicroelectronics STEVAL-STLCS01V1 Reference Design 5
STMicroelectronics STEVAL-STLCS01V1 Reference Design 6
STMicroelectronics STEVAL-STLCS01V1 Reference Design 7

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

Communications and TelecomIoT Edge NodesSensorsTracking ApplicationsSmart Phone

ECAD Model:

Description

The STMicroelectronics STEVAL-STLCS01V1 SensorTile Connectable Sensor Node is a communications and telecom evaluation board that can be used to quickly and easily prototype and develop applications. It features a low-power, multi-sensor node with a wide range of connectivity options, including Bluetooth Low Energy, Wi-Fi, and NFC. The board is designed to be either plugged into a breadboard or soldered directly onto a PCB. It includes a range of sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, and temperature sensor, as well as a microphone and a digital microphone. It also includes a range of communication and power management components, such as a power management IC, a Bluetooth Low Energy transceiver, and a Wi-Fi transceiver. The board is ideal for prototyping and developing applications in the fields of communications, telecom, and the Internet of Things.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    SensorTile
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2V~5.5V
  • Interface
    RF
  • Utilized IC / Part
    BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
  • Embedded
    Yes, MCU, 32-Bit
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIMU ACCEL/MAG I2C/SPI 12LGA4585RFQ
STMicroelectronicsIMU ACCEL/GYRO I2C/SPI 14LGA0RFQ
STMicroelectronicsMEMS NANO PRESSURE SENSOR: 260-120160RFQ
STMicroelectronicsIC MCU 32BIT 1MB FLASH 72WLCSP139RFQ
STMicroelectronicsLDO Regulator Pos 1.8V 0.15A 4-Pin Flip-Chip T/R0RFQ
Abracon LLCCrystal 0.032768MHz ±20ppm (Tol) ±250ppm (Stability) 4.1pF Flexural 80000Ohm 2-Pin CSMD T/R400RFQ