web counter

Maxim Integrated MAX2121BEVKIT#EVAL KIT FOR MAX2121B

Maxim Integrated MAX2121BEVKIT# Reference Design 3
Maxim Integrated MAX2121BEVKIT# Reference Design 1
Maxim Integrated MAX2121BEVKIT# Reference Design 2
Maxim Integrated MAX2121BEVKIT# Reference Design 3
Maxim Integrated MAX2121BEVKIT# Reference Design 1
Maxim Integrated MAX2121BEVKIT# Reference Design 1
Maxim Integrated MAX2121BEVKIT# Reference Design 2
Maxim Integrated MAX2121BEVKIT# Reference Design 3

Applications:

Wireless Communication >

Digital Radio Tuner

End Products:

Communications and TelecomVSAT

ECAD Model:

Description

The MAX2121BEVKIT-BEVKIT# is an evaluation kit for the MAX2121B L-Band Tuner with Programmable Baseband Filter. This kit is designed to help engineers evaluate the performance of the MAX2121B tuner and its programmable baseband filter. The kit includes a MAX2121B tuner, a MAX2121BEVKIT# board, and a USB cable for connecting the board to a PC. The board also includes a variety of connectors and switches for controlling the tuner and filter settings. The kit also includes a software package for configuring the tuner and filter settings. This evaluation kit is ideal for testing and evaluating the performance of the MAX2121B tuner and its programmable baseband filter in communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Tuner
  • Frequency
    925MHz~2.175GHz
  • Base Part Number
    MAX2121
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    I2C
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining