web counter

Maxim Integrated MAX2121EVKIT#KIT EVAL FOR MAX2121

Maxim Integrated MAX2121EVKIT# Reference Design 3
Maxim Integrated MAX2121EVKIT# Reference Design 1
Maxim Integrated MAX2121EVKIT# Reference Design 2
Maxim Integrated MAX2121EVKIT# Reference Design 3
Maxim Integrated MAX2121EVKIT# Reference Design 1
Maxim Integrated MAX2121EVKIT# Reference Design 1
Maxim Integrated MAX2121EVKIT# Reference Design 2
Maxim Integrated MAX2121EVKIT# Reference Design 3

Applications:

Wireless Communication >

Digital Radio Tuner

End Products:

Communications and TelecomVSAT

ECAD Model:

Description

The MAX2121EVKIT-EVKIT# is an evaluation kit for the MAX2121 complete direct-conversion L-Band tuner from Maxim Integrated. This kit provides a comprehensive platform for evaluating the performance of the MAX2121 tuner in a variety of applications, including communications and telecom. The kit includes a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a MAX2121 evaluation board, a

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Tuner
  • Frequency
    925MHz~2.175GHz
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining