web counter

Maxim Integrated MAX22505EVKIT#EVAL KIT USB PORT PROTECTOR

Maxim Integrated MAX22505EVKIT# Reference Design 5
Maxim Integrated MAX22505EVKIT# Reference Design 1
Maxim Integrated MAX22505EVKIT# Reference Design 2
Maxim Integrated MAX22505EVKIT# Reference Design 3
Maxim Integrated MAX22505EVKIT# Reference Design 4
Maxim Integrated MAX22505EVKIT# Reference Design 5
Maxim Integrated MAX22505EVKIT# Reference Design 1
Maxim Integrated MAX22505EVKIT# Reference Design 1
Maxim Integrated MAX22505EVKIT# Reference Design 2
Maxim Integrated MAX22505EVKIT# Reference Design 3
Maxim Integrated MAX22505EVKIT# Reference Design 4
Maxim Integrated MAX22505EVKIT# Reference Design 5

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

IndustrialUSB PortIndustrial PCsProgrammable Logic Controller

ECAD Model:

Description

The MAX22505EVKIT-EVKIT# is an evaluation kit for the MAX22505 ±40V High-Speed USB Port Protector, Industrial Grade. This kit provides a complete platform for evaluating the MAX22505, which is a high-speed USB port protector designed to protect industrial-grade USB ports from overvoltage and ESD events. The kit includes a MAX22505 evaluation board, a USB Type-A connector, and a USB Type-C connector. The evaluation board also includes a USB-C connector, a USB-A connector, and a USB-B connector. The board also includes a power supply, a USB-C cable, and a USB-A cable. The kit also includes a user guide and a software package for configuring the MAX22505. The MAX22505 is designed to protect USB ports from overvoltage and ESD events, and is suitable for use in industrial applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overvoltage
  • Utilized IC / Part
    MAX22505
  • Supplied Contents
    Board(s)
  • Primary Attributes
    USB Port Protection
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining