web counter

Maxim Integrated MAX20323EVKIT#EVAL USB TYPE-C OVERVOLTAGE

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

IndustrialIndustrial PCsPhabletSmart PhoneTablet

ECAD Model:

Description

The MAX20323EVKIT-EVKIT# is an evaluation kit for the MAX20323D USB Type-C CC-Pin Overvoltage Protector, designed for industrial temperature range applications. The kit includes a MAX20323D USB Type-C CC-Pin Overvoltage Protector, a MAX20323EVKIT# evaluation board, and a USB Type-C cable. The MAX20323D is a low-cost, low-power, and low-profile overvoltage protector that provides protection against overvoltage conditions on the USB Type-C CC pins. The evaluation board allows users to evaluate the MAX20323D in a variety of applications, including USB Type-C power delivery, USB Type-C audio/video, and USB Type-C data. The evaluation board also includes a USB Type-C connector, a USB Type-C cable, and a USB Type-C power delivery controller. The MAX20323EVKIT# evaluation kit is ideal for evaluating the MAX20323D in industrial temperature range applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB Type-C™
  • Utilized IC / Part
    MAX20323
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Overvoltage Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining