web counter

Maxim Integrated MAX14670EVKIT#EVAL KIT FOR MAX14671 (BIDIRECTI

Maxim Integrated MAX14670EVKIT# Reference Design 1
Maxim Integrated MAX14670EVKIT# Reference Design 1
Maxim Integrated MAX14670EVKIT# Reference Design 1
Maxim Integrated MAX14670EVKIT# Reference Design 1

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

Consumer ElectronicsNotebookE-ReaderSmart PhoneUSB HostTablet

ECAD Model:

Description

The Maxim Integrated MAX14670EVKIT-EVKIT# is an evaluation kit for the MAX14670 and MAX14671 Bidirectional Current-Blocking, High-Input Overvoltage Protector with Adjustable OVLO, Consumer Electronics Protection ICs. This kit provides a complete platform for evaluating the features and performance of the MAX14670 and MAX14671 ICs. It includes a MAX14670EVKIT# board, a MAX14671EVKIT# board, and a MAX14670EVKIT#-MAX14671EVKIT# adapter board. The MAX14670EVKIT# board features a MAX14670 IC, while the MAX14671EVKIT# board features a MAX14671 IC. The adapter board allows the two boards to be connected together. The kit also includes a USB cable, a power supply, and a user guide. This evaluation kit is ideal for testing and evaluating the features and performance of the MAX14670 and MAX14671 ICs in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MaximSmallest Complete Port Detection Devices to Support USB and Apple Chargers0RFQ