web counter

Maxim Integrated MAX9940EVKIT+EVALUATION KIT FOR MAX9940

Maxim Integrated MAX9940EVKIT+ Reference Design 2
Maxim Integrated MAX9940EVKIT+ Reference Design 1
Maxim Integrated MAX9940EVKIT+ Reference Design 2
Maxim Integrated MAX9940EVKIT+ Reference Design 1
Maxim Integrated MAX9940EVKIT+ Reference Design 1
Maxim Integrated MAX9940EVKIT+ Reference Design 2

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

IndustrialPortableNotebookLaptopIndustrial

ECAD Model:

Description

Ethernet, and other high-voltage signal lines. The kit includes a MAX9940EVKIT+ board, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ board is a 4-layer PCB with a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board is a 2-layer PCB with a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector,

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Transient Voltage Suppression (TVS)
  • Utilized IC / Part
    MAX9940
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    60ns Fault Reaction Time
  • Embedded
    No
  • Secondary Attributes
    2.2V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ