web counter

Linear Technology/Analog Devices DC1935A-BBOARD DEMO LT4363-2

Linear Technology/Analog Devices DC1935A-B Reference Design 4
Linear Technology/Analog Devices DC1935A-B Reference Design 1
Linear Technology/Analog Devices DC1935A-B Reference Design 2
Linear Technology/Analog Devices DC1935A-B Reference Design 3
Linear Technology/Analog Devices DC1935A-B Reference Design 4
Linear Technology/Analog Devices DC1935A-B Reference Design 1
Linear Technology/Analog Devices DC1935A-B Reference Design 1
Linear Technology/Analog Devices DC1935A-B Reference Design 2
Linear Technology/Analog Devices DC1935A-B Reference Design 3
Linear Technology/Analog Devices DC1935A-B Reference Design 4

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotivePortableMilitary and Avionics ImagingAutomotive

ECAD Model:

Description

The Analog Devices DC1935A-B Demo Board is a versatile tool for evaluating the LT4363-2 High Voltage Surge Stopper with Current Limit, Auto-Retry version. This board is designed for automotive and transportation applications, and is capable of providing protection against high voltage surges. It features a wide range of adjustable parameters, including current limit, auto-retry, and over-voltage protection. The board also includes a graphical user interface for easy configuration and monitoring. The DC1935A-B Demo Board is an ideal solution for evaluating the LT4363-2 High Voltage Surge Stopper with Current Limit, Auto-Retry version in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Base Part Number
    LT4363
  • Function
    Surge Suppression
  • Utilized IC / Part
    LT4363-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Auto-Retry
  • Embedded
    No
  • Secondary Attributes
    Reverse Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ