web counter

Linear Technology/Analog Devices DC1018B-ADEMO BOARD FOR LT4356-1

Linear Technology/Analog Devices DC1018B-A Reference Design 3
Linear Technology/Analog Devices DC1018B-A Reference Design 1
Linear Technology/Analog Devices DC1018B-A Reference Design 2
Linear Technology/Analog Devices DC1018B-A Reference Design 3
Linear Technology/Analog Devices DC1018B-A Reference Design 1
Linear Technology/Analog Devices DC1018B-A Reference Design 1
Linear Technology/Analog Devices DC1018B-A Reference Design 2
Linear Technology/Analog Devices DC1018B-A Reference Design 3

Applications:

Circuit Protection >

Overvoltage Protection

End Products:

AutomotiveFAN MotorServersEthernet Router and Ethernet SwitchAutomotive

ECAD Model:

Description

The Analog Devices DC1018B-A is a demo board for the LT4356-1 Overvoltage Protection Regulator with Auto-retry. This board is designed for use in automotive and transportation applications, providing protection against overvoltage conditions. It features a wide input voltage range of 4.5V to 40V, and can provide up to 1.5A of output current. The board also includes a built-in auto-retry feature, which allows the board to automatically reset itself after an overvoltage event. This board is ideal for applications that require reliable protection against overvoltage conditions.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT4356
  • Function
    Circuit Protection
  • Operating Supply Voltage
    60V
  • Utilized IC / Part
    LT4356-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Overvoltage Protection
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsIC INVERTER 6CH 6-INP 14DIP1000RFQ
Texas InstrumentsHex Inverters 14-PDIP -40 to 853RFQ
Texas InstrumentsHex Inverters 14-SO -40 to 852254RFQ
Texas InstrumentsIC HEX INVERTER 14SO1000RFQ
Texas InstrumentsInverter 6-Element CMOS 14-Pin SOP T/R2000RFQ
C&KSWITCH PUSH SPDT 0.4VA 20V5266BUY